Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJP14F5100U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 62W9985 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
62W9985
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 62W9985
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510R, 1%, 0.5W, 1210; Resistor Case Style Panasonic - 12AC0858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.5W, 1210; Resistor Case Style Panasonic
12AC0858
Res, 510R, 1%, 0.5W, 1210; Resistor Case Style Panasonic 12AC0858
RES, 510R, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:510ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 510R, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:510ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9985 12AC0858
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic Res, 510R, 1%, 0.5W, 1210; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Standards and Certifications RoHS RoHS
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers