Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJP14F3600U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 62W9972 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
62W9972
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 62W9972
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360R, 1%, 0.5W, 1210; Resistor Case Style Panasonic - 12AC0857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 0.5W, 1210; Resistor Case Style Panasonic
12AC0857
Res, 360R, 1%, 0.5W, 1210; Resistor Case Style Panasonic 12AC0857
RES, 360R, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:360ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 360R, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:360ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9972 12AC0857
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic Res, 360R, 1%, 0.5W, 1210; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Standards and Certifications RoHS RoHS
Resistance Range 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details