Panasonic Surface Mount Resistors ERJP14F3302U

Description
Panasonic ERJP14F3302U
Request a Quote Datasheet
Description
Panasonic ERJP14F3302U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7218277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7218277
Surface Mount Resistors 7218277
Panasonic ERJP14F3302U

Panasonic ERJP14F3302U

Supplier's Site
Surface Mount Resistors - 7218277P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7218277P
Surface Mount Resistors 7218277P
Panasonic ERJP14F3302U

Panasonic ERJP14F3302U

Supplier's Site
Surface Mount Resistors - 1723641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723641
Surface Mount Resistors 1723641
Panasonic ERJP14F3302U

Panasonic ERJP14F3302U

Supplier's Site
Chip Resistor - Surface Mount - ERJP14F3302U - 963305-ERJP14F3302U - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJP14F3302U
963305-ERJP14F3302U
Chip Resistor - Surface Mount - ERJP14F3302U 963305-ERJP14F3302U
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963305-ERJP14F3302U Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 200 V Length: 3.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 600 µm Weight: 15.989131 mg Resistance: 33 kΩ Power Rating: 500 mW Number of Pins: 2 Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 3225 Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 2.5 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1210 Voltage Rating (DC): 200 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963305-ERJP14F3302U
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 3.2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 600 µm
Weight: 15.989131 mg
Resistance: 33 kΩ
Power Rating: 500 mW
Number of Pins: 2
Width: 2.5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3225
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 2.5 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1210
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC

Buy Now
SMD 0.5W 33000ohm 200V Resistor - 52-ERJP14F3302U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 33000ohm 200V Resistor
52-ERJP14F3302U
SMD 0.5W 33000ohm 200V Resistor 52-ERJP14F3302U
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 33000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1210, CHIP Product overview: ERJP14F3302U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 33000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 33000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP14F3302U can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.5W, 33000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1210, CHIP Product overview: ERJP14F3302U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 33000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 33000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP14F3302U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 7218277 7218277P 963305-ERJP14F3302U 52-ERJP14F3302U
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - ERJP14F3302U SMD 0.5W 33000ohm 200V Resistor
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 33000 ohms 33000 ohms 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details