Panasonic Surface Mount Resistors ERJP14F2001U

Description
Panasonic ERJP14F2001U
Request a Quote Datasheet
Description
Panasonic ERJP14F2001U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7218185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7218185
Surface Mount Resistors 7218185
Panasonic ERJP14F2001U

Panasonic ERJP14F2001U

Supplier's Site
Surface Mount Resistors - 9229070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9229070
Surface Mount Resistors 9229070
Panasonic ERJP14F2001U

Panasonic ERJP14F2001U

Supplier's Site
Surface Mount Resistors - 7218185P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7218185P
Surface Mount Resistors 7218185P
Panasonic ERJP14F2001U

Panasonic ERJP14F2001U

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 62W9948 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
62W9948
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 62W9948
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 0.5W, 1210; Resistor Case Style Panasonic - 12AC0855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.5W, 1210; Resistor Case Style Panasonic
12AC0855
Res, 2K, 1%, 0.5W, 1210; Resistor Case Style Panasonic 12AC0855
RES, 2K, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:2kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 2K, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:2kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7218185 9229070 7218185P 62W9948 12AC0855
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic Res, 2K, 1%, 0.5W, 1210; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 2000 ohms 2000 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details