Panasonic Res, 680R, 5%, Thick Film; Resistor Case Style Panasonic ERJP08J681V

Description
RES, 680R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:680ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Description
RES, 680R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:680ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 680R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9781
Res, 680R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9781
RES, 680R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:680ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 680R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:680ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 680R, 5%, 1206 Rohs Compliant Panasonic - 28AK9388 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 680R, 5%, 1206 Rohs Compliant Panasonic
28AK9388
Res, Aec-Q200, Thick Film, 680R, 5%, 1206 Rohs Compliant Panasonic 28AK9388
RES, AEC-Q200, THICK FILM, 680R, 5%, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 680R, 5%, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9781 28AK9388
Product Name Res, 680R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 680R, 5%, 1206 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 680 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details