Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Mohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic ERJP08J475V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 Mohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 Mohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Mohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic - 62W9910 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Mohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic
62W9910
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Mohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic 62W9910
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 Mohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 Mohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4M7, 5%, 0.66W, 1206; Resistor Case Style Panasonic - 12AC0848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 0.66W, 1206; Resistor Case Style Panasonic
12AC0848
Res, 4M7, 5%, 0.66W, 1206; Resistor Case Style Panasonic 12AC0848
RES, 4M7, 5%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7Mohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 4M7, 5%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7Mohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9910 12AC0848
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Mohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic Res, 4M7, 5%, 0.66W, 1206; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS
Resistance Range 4.70E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details