Panasonic Res, 47K, 5%, Thick Film; Resistor Case Style Panasonic ERJP08J473V

Description
RES, 47K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 47K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, Thick Film; Resistor Case Style Panasonic
41AC9776
Res, 47K, 5%, Thick Film; Resistor Case Style Panasonic 41AC9776
RES, 47K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 47K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 47K, 5%, 1206; Resistor Case Style Panasonic - 28AK9383 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 47K, 5%, 1206; Resistor Case Style Panasonic
28AK9383
Res, Aec-Q200, Thick Film, 47K, 5%, 1206; Resistor Case Style Panasonic 28AK9383
RES, AEC-Q200, THICK FILM, 47K, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 47K, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9776 28AK9383
Product Name Res, 47K, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 47K, 5%, 1206; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 47000 ohms 47000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details