Panasonic Surface Mount Resistors ERJP08J331V

Description
Panasonic ERJP08J331V
Request a Quote Datasheet
Description
Panasonic ERJP08J331V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 154059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
154059
Surface Mount Resistors 154059
Panasonic ERJP08J331V

Panasonic ERJP08J331V

Supplier's Site
Surface Mount Resistors - 9190569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9190569
Surface Mount Resistors 9190569
Panasonic ERJP08J331V

Panasonic ERJP08J331V

Supplier's Site
Res, 330R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9768
Res, 330R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9768
RES, 330R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 330R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 330R, 5%, 1206 Rohs Compliant Panasonic - 28AK9376 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 330R, 5%, 1206 Rohs Compliant Panasonic
28AK9376
Res, Aec-Q200, Thick Film, 330R, 5%, 1206 Rohs Compliant Panasonic 28AK9376
RES, AEC-Q200, THICK FILM, 330R, 5%, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 330R, 5%, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 154059 9190569 41AC9768 28AK9376
Product Name Surface Mount Resistors Surface Mount Resistors Res, 330R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 330R, 5%, 1206 Rohs Compliant Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details