Panasonic Res, 27R, 5%, Thick Film; Resistor Case Style Panasonic ERJP08J270V

Description
RES, 27R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 27R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9765
Res, 27R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9765
RES, 27R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 27R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 27R, 5%, 1206; Resistor Case Style Panasonic - 28AK9374 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 27R, 5%, 1206; Resistor Case Style Panasonic
28AK9374
Res, Aec-Q200, Thick Film, 27R, 5%, 1206; Resistor Case Style Panasonic 28AK9374
RES, AEC-Q200, THICK FILM, 27R, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:27ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 27R, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:27ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9765 28AK9374
Product Name Res, 27R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 27R, 5%, 1206; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 27 ohms 27 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details