Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic ERJP08J1R1V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic - 62W9893 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic
62W9893
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic 62W9893
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9893
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers