Panasonic Res, 15R, 5%, Thick Film; Resistor Case Style Panasonic ERJP08J150V

Description
RES, 15R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 15R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9755 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9755
Res, 15R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9755
RES, 15R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 15R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 15R, 5%, 1206; Resistor Case Style Panasonic - 28AK9366 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 15R, 5%, 1206; Resistor Case Style Panasonic
28AK9366
Res, Aec-Q200, Thick Film, 15R, 5%, 1206; Resistor Case Style Panasonic 28AK9366
RES, AEC-Q200, THICK FILM, 15R, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:15ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 15R, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:15ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9755 28AK9366
Product Name Res, 15R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 15R, 5%, 1206; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details