Panasonic Res, 93K1, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic ERJP08F9312V

Description
RES, 93K1, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:93.1kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 93K1, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:93.1kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 93K1, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic - 48AC2905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
48AC2905
Res, 93K1, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic 48AC2905
RES, 93K1, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:93.1kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 93K1, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:93.1kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48AC2905
Product Name Res, 93K1, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 93100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details