Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1838977P | 1838912 | 62W9874 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 470 ohms |