Panasonic SMD 0.33W Resistor ERJP08F2373V

Description
Res Thick Film 1206 237K Ohm 1% 0.33W ±100ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJP08F2373V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP08F2373V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1206 237K Ohm 1% 0.33W ±100ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJP08F2373V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP08F2373V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.33W Resistor - 52-ERJP08F2373V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33W Resistor
52-ERJP08F2373V
SMD 0.33W Resistor 52-ERJP08F2373V
Res Thick Film 1206 237K Ohm 1% 0.33W ±100ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJP08F2373V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP08F2373V can be used for catalog matching and distributor lookup.

Res Thick Film 1206 237K Ohm 1% 0.33W ±100ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJP08F2373V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP08F2373V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJP08F2373V - 971738-ERJP08F2373V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJP08F2373V
971738-ERJP08F2373V
Chip Resistor - Surface Mount - ERJP08F2373V 971738-ERJP08F2373V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971738-ERJP08F2373V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 500 V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 237 kΩ Power Rating: 660 mW Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Case / Package: 3216 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1206 Voltage Rating (DC): 500 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971738-ERJP08F2373V
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 3.2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 237 kΩ
Power Rating: 660 mW
Width: 1.6 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Case / Package: 3216
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 1206
Voltage Rating (DC): 500 V
REACH SVHC: No SVHC

Buy Now
Res, 237K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y7154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
85Y7154
Res, 237K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic 85Y7154
RES, 237K, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:237kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 237K, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:237kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJP08F2373V 971738-ERJP08F2373V 85Y7154
Product Name SMD 0.33W Resistor Chip Resistor - Surface Mount - ERJP08F2373V Res, 237K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
Resistance Range 237000 ohms 237000 ohms 237000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 500 volts 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details