Panasonic Surface Mount Resistors ERJP06J681V

Description
Panasonic ERJP06J681V
Request a Quote
Description
Panasonic ERJP06J681V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8952596P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8952596P
Surface Mount Resistors 8952596P
Panasonic ERJP06J681V

Panasonic ERJP06J681V

Supplier's Site
Surface Mount Resistors - 8952596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8952596
Surface Mount Resistors 8952596
Panasonic ERJP06J681V

Panasonic ERJP06J681V

Supplier's Site
Surface Mount Resistors - 1724236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724236
Surface Mount Resistors 1724236
Panasonic ERJP06J681V

Panasonic ERJP06J681V

Supplier's Site
Res, 680R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9744
Res, 680R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9744
RES, 680R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:680ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 680R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:680ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 680R, 5%, 0805 Rohs Compliant Panasonic - 28AK9356 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 680R, 5%, 0805 Rohs Compliant Panasonic
28AK9356
Res, Aec-Q200, Thick Film, 680R, 5%, 0805 Rohs Compliant Panasonic 28AK9356
RES, AEC-Q200, THICK FILM, 680R, 5%, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 680R, 5%, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8952596P 8952596 41AC9744 28AK9356
Product Name Surface Mount Resistors Surface Mount Resistors Res, 680R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 680R, 5%, 0805 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805 0805
Resistance Range 680 ohms 680 ohms
Power Rating 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details