The Panasonic ERJP06 series thick film chip resistor has a resistance value of 4.7 kΩ with a tolerance of ±5%. It is housed in an 0805 case style, measuring 2.00 mm x 1.25 mm. This resistor has a power rating of 500 mW at a maximum operating temperature of 70 °C and can handle a limiting element voltage of 400 V. The resistor is designed for high reliability and features anti-surge characteristics that exceed those of standard metal film resistors. It is suitable for both reflow and flow soldering processes and is compliant with RoHS standards. The operating temperature range is from -55 °C to +155 °C, making it versatile for various applications.
0805Anti-Surge Resistor4,700 Ohm 5%
RES, 4.7K, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES, 4K7, 5%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 154166 | 9190587 | 154166P | 22AC4417 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Res, 4.7K, 5%, 0805, Thick Film; Resistor Case Style Panasonic |
| Technology / Construction | Thick film | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805 |
| Standards and Certifications | RoHS; Aec-q200 | RoHS | RoHS | RoHS |
| Category / Application | Surge Resistor | |||
| Resistance Range | 4700 ohms | 4700 ohms |