Panasonic Res, 39R, 5%, Thick Film; Resistor Case Style Panasonic ERJP06J390V

Description
RES, 39R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:39ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Description
RES, 39R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:39ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 39R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9735
Res, 39R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9735
RES, 39R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:39ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 39R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:39ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9735
Product Name Res, 39R, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 39 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details