Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Ohm, 500 Mw, 5%, 400 V Rohs Compliant Panasonic ERJP06J2R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 ohm, 500 mW, - 5%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 ohm, 500 mW, - 5%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Ohm, 500 Mw, 5%, 400 V Rohs Compliant Panasonic - 62W9810 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Ohm, 500 Mw, 5%, 400 V Rohs Compliant Panasonic
62W9810
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Ohm, 500 Mw, 5%, 400 V Rohs Compliant Panasonic 62W9810
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 ohm, 500 mW, - 5%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 ohm, 500 mW, - 5%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9810
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Ohm, 500 Mw, 5%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers