Panasonic Surface Mount Resistors ERJP06J200V

Description
Panasonic ERJP06J200V
Request a Quote Datasheet
Description
Panasonic ERJP06J200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 153832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
153832
Surface Mount Resistors 153832
Panasonic ERJP06J200V

Panasonic ERJP06J200V

Supplier's Site
Surface Mount Resistors - 9190512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9190512
Surface Mount Resistors 9190512
Panasonic ERJP06J200V

Panasonic ERJP06J200V

Supplier's Site
Surface Mount Resistors - 153832P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
153832P
Surface Mount Resistors 153832P
0805Anti-Surge Resistor20 Ohm 5%

0805Anti-Surge Resistor20 Ohm 5%

Supplier's Site
Res, 20R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9722
Res, 20R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9722
RES, 20R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:20ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 20R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:20ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 20R, 5%, 0805; Resistor Case Style Panasonic - 28AK9338 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 20R, 5%, 0805; Resistor Case Style Panasonic
28AK9338
Res, Aec-Q200, Thick Film, 20R, 5%, 0805; Resistor Case Style Panasonic 28AK9338
RES, AEC-Q200, THICK FILM, 20R, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:20ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 20R, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:20ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 153832 9190512 153832P 41AC9722 28AK9338
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 20R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 20R, 5%, 0805; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Category / Application Surge Resistor
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details