Panasonic Res, 15R, 5%, Thick Film; Resistor Case Style Panasonic ERJP06J150V

Description
RES, 15R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 15R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9718
Res, 15R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9718
RES, 15R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 15R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 15R, 5%, 0805; Resistor Case Style Panasonic - 28AK9334 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 15R, 5%, 0805; Resistor Case Style Panasonic
28AK9334
Res, Aec-Q200, Thick Film, 15R, 5%, 0805; Resistor Case Style Panasonic 28AK9334
RES, AEC-Q200, THICK FILM, 15R, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:15ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 15R, 5%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:15ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9718 28AK9334
Product Name Res, 15R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 15R, 5%, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers