Panasonic Surface Mount Resistors ERJP06J100V

Description
Panasonic ERJP06J100V
Request a Quote Datasheet
Description
Panasonic ERJP06J100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 153769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
153769
Surface Mount Resistors 153769
Panasonic ERJP06J100V

Panasonic ERJP06J100V

Supplier's Site
Surface Mount Resistors - 9190499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9190499
Surface Mount Resistors 9190499
Panasonic ERJP06J100V

Panasonic ERJP06J100V

Supplier's Site
Res, 10R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9712
Res, 10R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9712
RES, 10R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 10R, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 153769 9190499 41AC9712
Product Name Surface Mount Resistors Surface Mount Resistors Res, 10R, 5%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details