Panasonic Surface Mount Resistors ERJP06F5232V

Description
Panasonic ERJP06F5232V
Request a Quote Datasheet
Description
Panasonic ERJP06F5232V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1062961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1062961
Surface Mount Resistors 1062961
Panasonic ERJP06F5232V

Panasonic ERJP06F5232V

Supplier's Site
Surface Mount Resistors - 1223742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223742
Surface Mount Resistors 1223742
Panasonic ERJP06F5232V

Panasonic ERJP06F5232V

Supplier's Site
Res, 52K3, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y7020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
85Y7020
Res, 52K3, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic 85Y7020
RES, 52K3, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:52.3kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 52K3, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:52.3kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1062961 85Y7020
Product Name Surface Mount Resistors Res, 52K3, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details