Panasonic Surface Mount Resistors ERJP06F51R1V

Description
Panasonic ERJP06F51R1V
Request a Quote Datasheet
Description
Panasonic ERJP06F51R1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277794
Surface Mount Resistors 277794
Panasonic ERJP06F51R1V

Panasonic ERJP06F51R1V

Supplier's Site
Res, 51R1, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y7014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
85Y7014
Res, 51R1, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic 85Y7014
RES, 51R1, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:51.1ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 51R1, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:51.1ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277794 85Y7014
Product Name Surface Mount Resistors Res, 51R1, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 51.1 ohms 51.1 ohms
Power Rating 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers