Panasonic Surface Mount Resistors ERJP06F40R2V

Description
Panasonic ERJP06F40R2V
Request a Quote Datasheet
Description
Panasonic ERJP06F40R2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277790
Surface Mount Resistors 277790
Panasonic ERJP06F40R2V

Panasonic ERJP06F40R2V

Supplier's Site
Res, 40R2, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic - 15AC6476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40R2, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
15AC6476
Res, 40R2, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic 15AC6476
RES, 40R2, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:40.2ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 40R2, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:40.2ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277790 15AC6476
Product Name Surface Mount Resistors Res, 40R2, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 40.2 ohms 40.2 ohms
Power Rating 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details