Panasonic Surface Mount Resistors ERJP06F3300V

Description
Panasonic ERJP06F3300V
Request a Quote Datasheet
Description
Panasonic ERJP06F3300V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7217707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217707
Surface Mount Resistors 7217707
Panasonic ERJP06F3300V

Panasonic ERJP06F3300V

Supplier's Site
Surface Mount Resistors - 9228907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9228907
Surface Mount Resistors 9228907
Panasonic ERJP06F3300V

Panasonic ERJP06F3300V

Supplier's Site
Surface Mount Resistors - 7217707P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217707P
Surface Mount Resistors 7217707P
Panasonic ERJP06F3300V

Panasonic ERJP06F3300V

Supplier's Site
Res, 330R, 1%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0813
Res, 330R, 1%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0813
RES, 330R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:330ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 330R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:330ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9756 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9756
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9756
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7217707 9228907 7217707P 12AC0813 62W9756
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 330R, 1%, 0.5W, 0805; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 330 ohms 330 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details