Panasonic Res, 3K, 1%, 0.5W, 0805; Resistor Case Style Panasonic ERJP06F3001V

Description
RES, 3K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:3kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 3K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:3kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, 1%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0810
Res, 3K, 1%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0810
RES, 3K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:3kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 3K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:3kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9752 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9752
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9752
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC0810 62W9752
Product Name Res, 3K, 1%, 0.5W, 0805; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 3000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details