Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJP06F16R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 16 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 16 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9722 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9722
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9722
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 16 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 16 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9722
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details