Panasonic SMD 0.5W 1070ohm 400V Resistor ERJP06F1071V

Description
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 1070ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJP06F1071V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 1070ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 1070ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP06F1071V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 1070ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJP06F1071V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 1070ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 1070ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP06F1071V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5W 1070ohm 400V Resistor - 52-ERJP06F1071V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 1070ohm 400V Resistor
52-ERJP06F1071V
SMD 0.5W 1070ohm 400V Resistor 52-ERJP06F1071V
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 1070ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJP06F1071V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 1070ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 1070ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP06F1071V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.5W, 1070ohm, 400V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJP06F1071V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 1070ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 1070ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP06F1071V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 1223722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223722
Surface Mount Resistors 1223722
Panasonic ERJP06F1071V

Panasonic ERJP06F1071V

Supplier's Site
Surface Mount Resistors - 1062941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1062941
Surface Mount Resistors 1062941
Panasonic ERJP06F1071V

Panasonic ERJP06F1071V

Supplier's Site
Chip Resistor - Surface Mount - ERJP06F1071V - 1034620-ERJP06F1071V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJP06F1071V
1034620-ERJP06F1071V
Chip Resistor - Surface Mount - ERJP06F1071V 1034620-ERJP06F1071V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034620-ERJP06F1071V Packaging: Cut Tape Voltage Rating: 150 V Length: 2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 1.07 kΩ Power Rating: 500 mW Width: 1.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Case / Package: 2012 Alternative Parts (Cross-Reference): ERJ-6ENF1071V; CRCW08051K07FKEA; RC0805FR-071K07L; KTR10EZPF1071; RK73H2ATTD1071F; AC0805FR-071K07LERJ- P06F1071V; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 400 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034620-ERJP06F1071V
Packaging: Cut Tape
Voltage Rating: 150 V
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 1.07 kΩ
Power Rating: 500 mW
Width: 1.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Case / Package: 2012
Alternative Parts (Cross-Reference): ERJ-6ENF1071V; CRCW08051K07FKEA; RC0805FR-071K07L; KTR10EZPF1071; RK73H2ATTD1071F; AC0805FR-071K07LERJ-P06F1071V;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 400 V
REACH SVHC: No SVHC

Buy Now
Res, 1K07, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y6864 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
85Y6864
Res, 1K07, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic 85Y6864
RES, 1K07, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.07kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K07, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.07kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJP06F1071V 1223722 1034620-ERJP06F1071V 85Y6864
Product Name SMD 0.5W 1070ohm 400V Resistor Surface Mount Resistors Chip Resistor - Surface Mount - ERJP06F1071V Res, 1K07, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
Resistance Range 1070 ohms 1070 ohms 1070 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details