Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP03F62R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 62W9667 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
62W9667
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 62W9667
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9667
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details