Panasonic Surface Mount Resistors ERJP03F5362V

Description
Panasonic ERJP03F5362V
Request a Quote Datasheet
Description
Panasonic ERJP03F5362V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1223707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223707
Surface Mount Resistors 1223707
Panasonic ERJP03F5362V

Panasonic ERJP03F5362V

Supplier's Site
Surface Mount Resistors - 1062926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1062926
Surface Mount Resistors 1062926
Panasonic ERJP03F5362V

Panasonic ERJP03F5362V

Supplier's Site
Res, 53K6, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6802 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6802
Res, 53K6, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6802
RES, 53K6, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:53.6kohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 53K6, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:53.6kohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1223707 85Y6802
Product Name Surface Mount Resistors Res, 53K6, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details