Panasonic SMD 0.2W Resistor ERJP03F2201V

Description
Res Thick Film 0603 2.2K Ohm 1% 0.2W ±200ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJP03F2201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP03F2201V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0603 2.2K Ohm 1% 0.2W ±200ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJP03F2201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP03F2201V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2W Resistor - 52-ERJP03F2201V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W Resistor
52-ERJP03F2201V
SMD 0.2W Resistor 52-ERJP03F2201V
Res Thick Film 0603 2.2K Ohm 1% 0.2W ±200ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJP03F2201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP03F2201V can be used for catalog matching and distributor lookup.

Res Thick Film 0603 2.2K Ohm 1% 0.2W ±200ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJP03F2201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP03F2201V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJP03F2201V - 984087-ERJP03F2201V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJP03F2201V
984087-ERJP03F2201V
Chip Resistor - Surface Mount - ERJP03F2201V 984087-ERJP03F2201V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984087-ERJP03F2201V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 150 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Thick Film Height: 450 µm Resistance: 2.2 kΩ Power Rating: 200 mW Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 150 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984087-ERJP03F2201V
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 150 V
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 450 µm
Resistance: 2.2 kΩ
Power Rating: 200 mW
Number of Pins: 2
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC

Buy Now
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 62W9620 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
62W9620
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 62W9620
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJP03F2201V 984087-ERJP03F2201V 62W9620
Product Name SMD 0.2W Resistor Chip Resistor - Surface Mount - ERJP03F2201V Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Resistance Range 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567463 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details