Panasonic Surface Mount Resistors ERJP03F2102V

Description
Panasonic ERJP03F2102V
Request a Quote Datasheet
Description
Panasonic ERJP03F2102V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287467
Surface Mount Resistors 287467
Panasonic ERJP03F2102V

Panasonic ERJP03F2102V

Supplier's Site
Res, 21K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic - 73AC6992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
73AC6992
Res, 21K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic 73AC6992
RES, 21K, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:21kohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 21K, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:21kohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287467 73AC6992
Product Name Surface Mount Resistors Res, 21K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 21000 ohms 21000 ohms
Power Rating 0.2000 watts 0.2000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details