Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP03F2002V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 62W9616 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
62W9616
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 62W9616
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9616
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details