Panasonic Surface Mount Resistors ERJP03F1212V

Description
Panasonic ERJP03F1212V
Request a Quote
Description
Panasonic ERJP03F1212V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287466
Surface Mount Resistors 287466
Panasonic ERJP03F1212V

Panasonic ERJP03F1212V

Supplier's Site
Res, 12K1, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6687 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6687
Res, 12K1, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6687
RES, 12K1, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.1kohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 12K1, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.1kohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287466 85Y6687
Product Name Surface Mount Resistors Res, 12K1, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 12100 ohms 12100 ohms
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details