Panasonic Current Sense Res, 0R003, 1%, 3 W, 2512; Resistance Panasonic ERJMS4SF3M0U

Description
CURRENT SENSE RES, 0R003, 1%, 3 W, 2512; Resistance:0.003ohm; Product Range:ERJMS4S Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R003, 1%, 3 W, 2512; Resistance:0.003ohm; Product Range:ERJMS4S Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R003, 1%, 3 W, 2512; Resistance Panasonic - 85Y6088 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R003, 1%, 3 W, 2512; Resistance Panasonic
85Y6088
Current Sense Res, 0R003, 1%, 3 W, 2512; Resistance Panasonic 85Y6088
CURRENT SENSE RES, 0R003, 1%, 3 W, 2512; Resistance:0.003ohm; Product Range:ERJMS4S Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R003, 1%, 3 W, 2512; Resistance:0.003ohm; Product Range:ERJMS4S Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6088
Product Name Current Sense Res, 0R003, 1%, 3 W, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalFilm
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details