Panasonic Current Sense Res, 0R005, 1%, 3 W, 2512; Resistance Panasonic ERJMS4HF5M0U

Description
CURRENT SENSE RES, 0R005, 1%, 3 W, 2512; Resistance:0.005ohm; Product Range:ERJMS4H Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R005, 1%, 3 W, 2512; Resistance:0.005ohm; Product Range:ERJMS4H Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R005, 1%, 3 W, 2512; Resistance Panasonic - 85Y6081 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 1%, 3 W, 2512; Resistance Panasonic
85Y6081
Current Sense Res, 0R005, 1%, 3 W, 2512; Resistance Panasonic 85Y6081
CURRENT SENSE RES, 0R005, 1%, 3 W, 2512; Resistance:0.005ohm; Product Range:ERJMS4H Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 1%, 3 W, 2512; Resistance:0.005ohm; Product Range:ERJMS4H Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6081
Product Name Current Sense Res, 0R005, 1%, 3 W, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalFilm
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details