Panasonic Current Sense Res, 0R016, 1%, 1 W, 2512; Resistance Panasonic ERJM1WSF16MU

Description
CURRENT SENSE RES, 0R016, 1%, 1 W, 2512; Resistance:0.016ohm; Product Range:ERJM1W Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R016, 1%, 1 W, 2512; Resistance:0.016ohm; Product Range:ERJM1W Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R016, 1%, 1 W, 2512; Resistance Panasonic - 41AC9707 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R016, 1%, 1 W, 2512; Resistance Panasonic
41AC9707
Current Sense Res, 0R016, 1%, 1 W, 2512; Resistance Panasonic 41AC9707
CURRENT SENSE RES, 0R016, 1%, 1 W, 2512; Resistance:0.016ohm; Product Range:ERJM1W Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R016, 1%, 1 W, 2512; Resistance:0.016ohm; Product Range:ERJM1W Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9707
Product Name Current Sense Res, 0R016, 1%, 1 W, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details