Panasonic Surface Mount Resistors ERJL06KF10CV

Description
Panasonic ERJL06KF10CV
Request a Quote
Description
Panasonic ERJL06KF10CV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566452
Surface Mount Resistors 566452
Panasonic ERJL06KF10CV

Panasonic ERJL06KF10CV

Supplier's Site
Surface Mount Resistors - 566452P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566452P
Surface Mount Resistors 566452P
Resistor,Low Ohmic,0805, 0.125W,100mOhm

Resistor,Low Ohmic,0805, 0.125W,100mOhm

Supplier's Site
Surface Mount Resistors - 1100449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1100449
Surface Mount Resistors 1100449
Panasonic ERJL06KF10CV

Panasonic ERJL06KF10CV

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 125 Mw, 1% Rohs Compliant Panasonic - 62W9575 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 125 Mw, 1% Rohs Compliant Panasonic
62W9575
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 125 Mw, 1% Rohs Compliant Panasonic 62W9575
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.1 ohm, 125 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.1 ohm, 125 mW, - 1% RoHS Compliant: Yes

Supplier's Site
RESISTOR;RESISTOR,LOW OHMIC,0805, 0.125W,100MOHM - 70068884 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;RESISTOR,LOW OHMIC,0805, 0.125W,100MOHM
70068884
RESISTOR;RESISTOR,LOW OHMIC,0805, 0.125W,100MOHM 70068884
Small Size and Lightweight High Reliability — Metal Glaze Thick Film Resistive Element and Three Layers of Electrodes Suitable for Both Reflow and Flow Soldering Low Resistive Value Reference Standards — IEC 60115-8, JIS C 5201-8

  • Small Size and Lightweight
  • High Reliability — Metal Glaze Thick Film Resistive Element and Three Layers of Electrodes
  • Suitable for Both Reflow and Flow Soldering
  • Low Resistive Value
  • Reference Standards — IEC 60115-8, JIS C 5201-8
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566452 566452P 1100449 62W9575 70068884
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 125 Mw, 1% Rohs Compliant Panasonic RESISTOR;RESISTOR,LOW OHMIC,0805, 0.125W,100MOHM
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 0.1000 ohms 0.1000 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details