Panasonic Surface Mount Resistors ERJH3EF3302V

Description
Panasonic ERJH3EF3302V
Request a Quote
Description
Panasonic ERJH3EF3302V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2276648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2276648
Surface Mount Resistors 2276648
Panasonic ERJH3EF3302V

Panasonic ERJH3EF3302V

Supplier's Site
Surface Mount Resistors - 2276649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2276649
Surface Mount Resistors 2276649
Panasonic ERJH3EF3302V

Panasonic ERJH3EF3302V

Supplier's Site
Surface Mount Resistors - 2276649P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2276649P
Surface Mount Resistors 2276649P
Panasonic ERJH3EF3302V

Panasonic ERJH3EF3302V

Supplier's Site
Res, 33K, 1%, 0.125W, 0603 Rohs Compliant Panasonic - 23AJ9686 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.125W, 0603 Rohs Compliant Panasonic
23AJ9686
Res, 33K, 1%, 0.125W, 0603 Rohs Compliant Panasonic 23AJ9686
RES, 33K, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 33K, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2276648 23AJ9686
Product Name Surface Mount Resistors Res, 33K, 1%, 0.125W, 0603 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details