Panasonic 10W Resistor ERJH2RF1623X

Description
Res 162K Ohm 1% 1/10W 0402 Product overview: ERJH2RF1623X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJH2RF1623X can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res 162K Ohm 1% 1/10W 0402 Product overview: ERJH2RF1623X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJH2RF1623X can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10W Resistor - 52-ERJH2RF1623X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-ERJH2RF1623X
10W Resistor 52-ERJH2RF1623X
Res 162K Ohm 1% 1/10W 0402 Product overview: ERJH2RF1623X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJH2RF1623X can be used for catalog matching and distributor lookup.

Res 162K Ohm 1% 1/10W 0402 Product overview: ERJH2RF1623X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJH2RF1623X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJH2RF1623X - 1019110-ERJH2RF1623X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJH2RF1623X
1019110-ERJH2RF1623X
Chip Resistor - Surface Mount - ERJH2RF1623X 1019110-ERJH2RF1623X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019110-ERJH2RF1623X Resistance: 162 kΩ Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): ERJH2RF1623XERJ-H2RF 1623X; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019110-ERJH2RF1623X
Resistance: 162 kΩ
Categories: Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): ERJH2RF1623XERJ-H2RF1623X;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJH2RF1623X 1019110-ERJH2RF1623X
Product Name 10W Resistor Chip Resistor - Surface Mount - ERJH2RF1623X
Resistance Range 162000 ohms 162000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 78.7 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers