Panasonic Current Sense Res, 0R012, 1%, 2 W, 2010; Resistance Panasonic ERJC1CFR012U

Description
CURRENT SENSE RES, 0R012, 1%, 2 W, 2010; Resistance:0.012ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R012, 1%, 2 W, 2010; Resistance:0.012ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R012, 1%, 2 W, 2010; Resistance Panasonic - 15AC6470 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R012, 1%, 2 W, 2010; Resistance Panasonic
15AC6470
Current Sense Res, 0R012, 1%, 2 W, 2010; Resistance Panasonic 15AC6470
CURRENT SENSE RES, 0R012, 1%, 2 W, 2010; Resistance:0.012ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R012, 1%, 2 W, 2010; Resistance:0.012ohm; Product Range:ERJC1 Series; Resistor Case Style:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AC6470
Product Name Current Sense Res, 0R012, 1%, 2 W, 2010; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers