Panasonic Current Sense Res, 0R2, 1%, 1 W, 0612; Resistance Panasonic ERJB2CFR20V.

Description
CURRENT SENSE RES, 0R2, 1%, 1 W, 0612; Resistance:0.2ohm; Product Range:ERJB2 Series; Resistor Case Style:0612 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:0ppm/°C toRoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R2, 1%, 1 W, 0612; Resistance:0.2ohm; Product Range:ERJB2 Series; Resistor Case Style:0612 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:0ppm/°C toRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R2, 1%, 1 W, 0612; Resistance Panasonic - 41AC9706 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 1%, 1 W, 0612; Resistance Panasonic
41AC9706
Current Sense Res, 0R2, 1%, 1 W, 0612; Resistance Panasonic 41AC9706
CURRENT SENSE RES, 0R2, 1%, 1 W, 0612; Resistance:0.2ohm; Product Range:ERJB2 Series; Resistor Case Style:0612 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:0ppm/°C toRoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 1%, 1 W, 0612; Resistance:0.2ohm; Product Range:ERJB2 Series; Resistor Case Style:0612 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:0ppm/°C toRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9706
Product Name Current Sense Res, 0R2, 1%, 1 W, 0612; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details