Panasonic Surface Mount Resistors ERJB2CFR01V

Description
Panasonic ERJB2CFR01V Resistor
Request a Quote
Description
Panasonic ERJB2CFR01V Resistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2280844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2280844
Surface Mount Resistors 2280844
Panasonic ERJB2CFR01V Resistor

Panasonic ERJB2CFR01V Resistor

Supplier's Site
Surface Mount Resistors - 2280844P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2280844P
Surface Mount Resistors 2280844P
Panasonic ERJB2CFR01V Resistor

Panasonic ERJB2CFR01V Resistor

Supplier's Site
Surface Mount Resistors - 2280843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2280843
Surface Mount Resistors 2280843
Panasonic ERJB2CFR01V Resistor

Panasonic ERJB2CFR01V Resistor

Supplier's Site
Current Sense Res, Aec-Q200, 0R01, 1W Rohs Compliant Panasonic - 62AJ8586 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R01, 1W Rohs Compliant Panasonic
62AJ8586
Current Sense Res, Aec-Q200, 0R01, 1W Rohs Compliant Panasonic 62AJ8586
CURRENT SENSE RES, AEC-Q200, 0R01, 1W ROHS COMPLIANT: YES

CURRENT SENSE RES, AEC-Q200, 0R01, 1W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2280844 62AJ8586
Product Name Surface Mount Resistors Current Sense Res, Aec-Q200, 0R01, 1W Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0612
Resistance Range 0.0100 ohms
Power Rating 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2W 0.047ohm Resistor - 52-CGSSL1R047J - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 0.0470 ohms
Tolerance 5 +/- %
Operating DC Voltage 0.2170 volts
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details