Panasonic ERJB1CFR012U Resistor
Panasonic ERJB1CFR012U Resistor
Panasonic ERJB1CFR012U Resistor
CURRENT SENSE RES, AEC-Q200, 0R012, 2W ROHS COMPLIANT: YES
CURRENT SENSE RES, AEC-Q200, 0R012, 2W ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2280624 | 62AJ8296 |
| Product Name | Surface Mount Resistors | Current Sense Res, Aec-Q200, 0R012, 2W Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1020 | |
| Resistance Range | 0.0120 ohms | |
| Power Rating | 1 watts |