Panasonic Current Sense Res, 0R56, 1%, 2 W, 1020; Resistance Panasonic ERJB1BFR56U

Description
CURRENT SENSE RES, 0R56, 1%, 2 W, 1020; Resistance:0.56ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R56, 1%, 2 W, 1020; Resistance:0.56ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R56, 1%, 2 W, 1020; Resistance Panasonic - 85Y5907 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R56, 1%, 2 W, 1020; Resistance Panasonic
85Y5907
Current Sense Res, 0R56, 1%, 2 W, 1020; Resistance Panasonic 85Y5907
CURRENT SENSE RES, 0R56, 1%, 2 W, 1020; Resistance:0.56ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R56, 1%, 2 W, 1020; Resistance:0.56ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5907
Product Name Current Sense Res, 0R56, 1%, 2 W, 1020; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1020 [2550 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details