Panasonic Current Sense Res, 0R51, 1%, 2 W, 1020; Resistance Panasonic ERJB1BFR51U.

Description
CURRENT SENSE RES, 0R51, 1%, 2 W, 1020; Resistance:0.51ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R51, 1%, 2 W, 1020; Resistance:0.51ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R51, 1%, 2 W, 1020; Resistance Panasonic - 15AC6469 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R51, 1%, 2 W, 1020; Resistance Panasonic
15AC6469
Current Sense Res, 0R51, 1%, 2 W, 1020; Resistance Panasonic 15AC6469
CURRENT SENSE RES, 0R51, 1%, 2 W, 1020; Resistance:0.51ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R51, 1%, 2 W, 1020; Resistance:0.51ohm; Product Range:ERJB1 Series; Resistor Case Style:1020 [2550 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AC6469
Product Name Current Sense Res, 0R51, 1%, 2 W, 1020; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1020 [2550 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details