Panasonic Res, 33R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic ERJB1AF330U.

Description
RES, 33R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:33ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 33R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:33ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic - 29AH4437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic
29AH4437
Res, 33R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic 29AH4437
RES, 33R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:33ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:33ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH4437
Product Name Res, 33R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 1020 [2550 Metric]
Resistance Range 33 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details