Panasonic Res, 24R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic ERJB1AF240U.

Description
RES, 24R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:24ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 24R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:24ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic - 22AC4412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic
22AC4412
Res, 24R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic 22AC4412
RES, 24R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:24ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 24R, 1%, 1W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:24ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4412
Product Name Res, 24R, 1%, 1W, 2010Wide, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 1020 [2550 Metric]
Resistance Range 24 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers