Panasonic Res, 10R, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic ERJB1AF100U.

Description
RES, 10R, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:10ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 10R, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:10ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic - 85Y5887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic
85Y5887
Res, 10R, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic 85Y5887
RES, 10R, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:10ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R, 1%, 2W, 2010WIDE, THICK FILM; Resistor Case Style:1020 [2550 Metric]; Resistance:10ohm; Product Range:ERJB1 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5887
Product Name Res, 10R, 1%, 2W, 2010Wide, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 1020 [2550 Metric]
Resistance Range 10 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details