Panasonic Surface Mount Resistors ERJ8RSFR10V

Description
Low Ohmic Resistor, 1206,0.25W,1%,R1
Request a Quote Datasheet
Description
Low Ohmic Resistor, 1206,0.25W,1%,R1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7215710P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7215710P
Surface Mount Resistors 7215710P
Low Ohmic Resistor, 1206,0.25W,1%,R1

Low Ohmic Resistor, 1206,0.25W,1%,R1

Supplier's Site
Surface Mount Resistors - 1070994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1070994
Surface Mount Resistors 1070994
Low Ohmic Resistor, 1206,0.25W,1%,R1

Low Ohmic Resistor, 1206,0.25W,1%,R1

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 250 Mw, 1% Rohs Compliant Panasonic - 63W1581 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 250 Mw, 1% Rohs Compliant Panasonic
63W1581
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 250 Mw, 1% Rohs Compliant Panasonic 63W1581
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.1 ohm, 250 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.1 ohm, 250 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7215710P 1070994 63W1581
Product Name Surface Mount Resistors Surface Mount Resistors Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 250 Mw, 1% Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Resistance Range 0.1000 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2AR43FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details